TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 2355825-2

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 844-2355825-2TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
844-2355825-2TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 844-2355825-2TR-ND
Position Connector

Position Connector

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 844-2355825-2CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
844-2355825-2CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 844-2355825-2CT-ND
Position Connector

Position Connector

Buy Now Datasheet
Mezzanine Conn, Rcpt, 114Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity - 50AJ6693 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 114Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity
50AJ6693
Mezzanine Conn, Rcpt, 114Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity 50AJ6693
MEZZANINE CONN, RCPT, 114POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 114POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2355825-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2355825-2
MEZALOK, SOCKET, 114 P, 10 MM, 5

MEZALOK, SOCKET, 114 P, 10 MM, 5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 844-2355825-2TR-ND 50AJ6693 2355825-2
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 114Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data