Position Connector
MEZALOK, SOCKET, 114 P, 10 MM, 5
MEZZANINE CONN, RCPT, 114POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 844-2355825-1TR-ND | 2355825-1 | 50AJ6692 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 114Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity |
| Category | Board to Board Connector |