Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Stud Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 24.6, 26.5
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Approved Standards Products : NEMA, IEC
Operation/Applicatio
n Mechanical Connector Product Type : Single Conductor Support Power Component Application Type : Outdoor Use, Indoor Use
Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia (Except China)
Product Type Features Installation Technology : Bolted
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stranded, Stud
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 17
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 24.6, 26.5
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Approved Standards Products : NEMA, IEC
Operation/Application
- Mechanical Connector Product Type : Single Conductor Support
- Power Component Application Type : Outdoor Use, Indoor Use
Product Availability
- Product Availability : Americas, Europe, Middle East & Africa, Asia (Except China)
Product Type Features
- Installation Technology : Bolted