TE Connectivity Headers, Male Pins 2355182-6

Description
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2355182-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2355182-6-ND
Headers, Male Pins 17-2355182-6-ND
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Te Connectivity - 41AH5553 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Te Connectivity
41AH5553
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Te Connectivity 41AH5553
CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2355182-6-ND 41AH5553
Product Name Headers, Male Pins Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PwrBlade ® - 51915-072LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
5 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 27.000 GHz
View Details