TE Connectivity Headers, Male Pins 2355182-5

Description
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2355182-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2355182-5-ND
Headers, Male Pins 17-2355182-5-ND
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"

"Connector Header Through Hole 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2355182-5
Electronic Connector 316-2355182-5
Breakaway Header Single Row Product overview: 2355182-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2355182-5 can be used for catalog matching and distributor lookup.

Breakaway Header Single Row Product overview: 2355182-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2355182-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: AMPMODU Connector Type: Header, Breakaway Contact Type: Male Pin Package: Tube Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Shrouding: Unshrouded Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: AMPMODU
Connector Type: Header, Breakaway
Contact Type: Male Pin
Package: Tube
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Shrouding: Unshrouded
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-2355182-5-ND 316-2355182-5
Product Name Headers, Male Pins Electronic Connector Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data