TE Connectivity Headers, Male Pins 2355182-3

Description
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2355182-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2355182-3-ND
Headers, Male Pins 17-2355182-3-ND
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity - 41AH5550 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity
41AH5550
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity 41AH5550
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2355182-3-ND 41AH5550
Product Name Headers, Male Pins Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104401AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 44 #
View Details
3 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details