TE Connectivity PCB Headers & Receptacles 2355181-6

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [14.96 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Length : 12 MM  [.472 INCH ] Connector Width : 2 MM  [.079 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA 9T GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Breakaway PCB Connector Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [14.96 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Length : 12 MM  [.472 INCH ] Connector Width : 2 MM  [.079 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA 9T GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Breakaway PCB Connector Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2355181-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2355181-6
PCB Headers & Receptacles 2355181-6
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [14.96 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Length : 12 MM  [.472 INCH ] Connector Width : 2 MM  [.079 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA 9T GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Breakaway PCB Connector Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [14.96 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ]
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Connector Length : 12 MM  [.472 INCH ]
  • Connector Width : 2 MM  [.079 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : PA 9T GF

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Breakaway
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 2355181-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2355181-6
Headers & Wire Housings 2355181-6
6P,2MM,BRK HDR,SRVT,2.8,0.38AU, BOX

6P,2MM,BRK HDR,SRVT,2.8,0.38AU,BOX

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2355181-6
Headers & Wire Housings 2355181-6
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2355181-6 2355181-6
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; PCB Mount Header
Voltage Rating 125 volts
Current Rating 2 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 102974-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103322-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102394-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers