TE Connectivity Poe Injector, M12 A-Code X 1, Wall; No. Of Ports Te Connectivity 2355174-1

Description
POE INJECTOR, M12 A-CODE X 1, WALL; No. of Ports:1Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 A-Coded x 1; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet
Description
POE INJECTOR, M12 A-CODE X 1, WALL; No. of Ports:1Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 A-Coded x 1; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poe Injector, M12 A-Code X 1, Wall; No. Of Ports Te Connectivity - 41AH3588 - Newark, An Avnet Company
Chicago, IL, United States
Poe Injector, M12 A-Code X 1, Wall; No. Of Ports Te Connectivity
41AH3588
Poe Injector, M12 A-Code X 1, Wall; No. Of Ports Te Connectivity 41AH3588
POE INJECTOR, M12 A-CODE X 1, WALL; No. of Ports:1Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 A-Coded x 1; Input Voltage Type:VDC RoHS Compliant: Yes

POE INJECTOR, M12 A-CODE X 1, WALL; No. of Ports:1Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 A-Coded x 1; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 41AH3588
Product Name Poe Injector, M12 A-Code X 1, Wall; No. Of Ports Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

EN50155 Industrial M12 Wi-Fi/LTE Router - EKI-1652WTDL-CA - Advantech
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modbus TCP/FF HSE to FF H1 Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Routers - 115741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 2 #
Data Rate 0.0100 Gbps
View Details