TE Connectivity Automotive Connector EMC Shielding 2355150-8

Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 1 Product Type Features Connector Shielding Accessory Type : Shield Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 1 Product Type Features Connector Shielding Accessory Type : Shield Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2355150-8 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2355150-8
Automotive Connector EMC Shielding 2355150-8
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 1 Product Type Features Connector Shielding Accessory Type : Shield Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Configuration Features


  • Number of Positions : 1

Product Type Features


  • Connector Shielding Accessory Type : Shield
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Terminal Accessories - 1734-2355150-8-ND - DigiKey
Thief River Falls, MN, United States
Terminal Accessories
1734-2355150-8-ND
Terminal Accessories 1734-2355150-8-ND
SLEEVE,IPT 3P SHIELDING

SLEEVE,IPT 3P SHIELDING

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2355150-8 1734-2355150-8-ND 2355150-8
Product Name Automotive Connector EMC Shielding Terminal Accessories
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2394070-3 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Din Rail, Channel - 17-1SNA105265R0300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers