TE Connectivity Automotive Connector EMC Shielding 2355148-4

Description
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Product Type Features Connector Shielding Accessory Type : Shield Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Product Type Features Connector Shielding Accessory Type : Shield Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2355148-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2355148-4
Automotive Connector EMC Shielding 2355148-4
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Product Type Features Connector Shielding Accessory Type : Shield Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Product Type Features


  • Connector Shielding Accessory Type : Shield
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Terminal Accessories - 1734-2355148-4-ND - DigiKey
Thief River Falls, MN, United States
Terminal Accessories
1734-2355148-4-ND
Terminal Accessories 1734-2355148-4-ND
STEEL,SHIELD,IPT,CON N HSG

STEEL,SHIELD,IPT,CONN HSG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2355148-4 1734-2355148-4-ND
Product Name Automotive Connector EMC Shielding Terminal Accessories
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115688R2500-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 10 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Din Rail, Channel - 2109-1SNK506265R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Automotive Connector EMC Shielding - 1-2103171-2 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers