TE Connectivity
Automotive Connector EMC Shielding
2355148-2
Description
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Body Features
- Primary Product Material : Steel
Product Type Features
- Connector Shielding Accessory Type : Shield
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
2355148-2 |
1734-2355148-2-ND |
2355148-2 |
|
Product Name
|
Automotive Connector EMC Shielding |
Terminal Accessories |
|
|
Connector Type
|
Automotive Connector; DIN Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
1000 volts
Contact Size (AWG)
8 to 22 AWG
View Details
Connector Type
Automotive Connector
Gender
Male / Plug
Termination
Crimp
View Details
5 suppliers