TE Connectivity
Automotive Connector EMC Shielding
2355148-1
Description
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Body Features
- Primary Product Material : Steel
Product Type Features
- Connector Shielding Accessory Type : Shield
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
2355148-1 |
1734-2355148-1-ND |
|
Product Name
|
Automotive Connector EMC Shielding |
Terminal Accessories |
|
Connector Type
|
Automotive Connector; DIN Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
10 to 24 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
1000 volts
Contact Size (AWG)
13 AWG
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
1000 volts
Contact Size (AWG)
12 to 22 AWG
View Details