Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 4 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Finish : Matte
Dimensions Connector Height : 6.7 MM [.264 INCH ] Connector Length : 7.3 MM [.287 INCH ] Connector Width : 6.85 MM [.269 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20
Housing Features Centerline (Pitch) : 1.2 MM [.047 INCH ] Housing Material : PA 6T
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Detent Latching PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel/Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header
Usage Conditions Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 4
- Number of Rows : 1
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 2
- Contact Layout : Inline
- Contact Type : Pin
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Pre-Tin
- PCB Contact Termination Area Plating Material Finish : Matte
Dimensions
- Connector Height : 6.7 MM [.264 INCH ]
- Connector Length : 7.3 MM [.287 INCH ]
- Connector Width : 6.85 MM [.269 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 250
- Insulation Resistance (Min) (MEGOHM) : 100
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
- Termination Resistance (MOHM) : 20
Housing Features
- Centerline (Pitch) : 1.2 MM [.047 INCH ]
- Housing Material : PA 6T
Industry Standards
- Compatible With Agency/Standards Products : UL
- Compatible With Approved Standards Products : UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Retention : With
- Mating Retention Type : Detent Latching
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
- PCB Mount Retention Type : Solder
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- PCB Connector Type : PCB Mount Header
Usage Conditions
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]