TE Connectivity Rectangular Wire & Cable Connectors & Housings 2355088-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : .86 - .9 MM  [.033 - .035 INCH ] Connector Height : 4.47 MM  [.175 INCH ] Connector Length : 10.8 MM  [.425 INCH ] Connector Width : 7.65 MM  [.301 INCH ] Wire Size (AWG) : 26 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.2 MM  [.047 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Nylon 66 GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Locking Latch Between Cavity Number : None Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : .86 - .9 MM  [.033 - .035 INCH ] Connector Height : 4.47 MM  [.175 INCH ] Connector Length : 10.8 MM  [.425 INCH ] Connector Width : 7.65 MM  [.301 INCH ] Wire Size (AWG) : 26 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.2 MM  [.047 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Nylon 66 GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Locking Latch Between Cavity Number : None Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2355088-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2355088-8
Rectangular Wire & Cable Connectors & Housings 2355088-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : .86 - .9 MM  [.033 - .035 INCH ] Connector Height : 4.47 MM  [.175 INCH ] Connector Length : 10.8 MM  [.425 INCH ] Connector Width : 7.65 MM  [.301 INCH ] Wire Size (AWG) : 26 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.2 MM  [.047 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Nylon 66 GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Locking Latch Between Cavity Number : None Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : .86 - .9 MM  [.033 - .035 INCH ]
  • Connector Height : 4.47 MM  [.175 INCH ]
  • Connector Length : 10.8 MM  [.425 INCH ]
  • Connector Width : 7.65 MM  [.301 INCH ]
  • Wire Size (AWG) : 26 - 28

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 250
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1.2 MM  [.047 INCH ]
  • Housing Entry Configuration : Both Ends Open
  • Housing Material : Nylon 66 GF

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • RAST Version : None
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit
  • Locking Latch Between Cavity Number : None
  • Mating Retention : With
  • Mating Retention Type : Detent Latching
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Free Hanging, Panel Mount - 17-2355088-8-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2355088-8-ND
Free Hanging, Panel Mount 17-2355088-8-ND
MICRO CT CONN MT REC ASSEMBLY 8P

MICRO CT CONN MT REC ASSEMBLY 8P

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
PCB Sockets - 2682626 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2682626
PCB Sockets 2682626
TE Connectivity 2355088-8 PCB Socket

TE Connectivity 2355088-8 PCB Socket

Supplier's Site
PCB Sockets - 2682625 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2682625
PCB Sockets 2682625
TE Connectivity 2355088-8 PCB Socket

TE Connectivity 2355088-8 PCB Socket

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2355088-8 17-2355088-8-ND 2355088-8 2682626
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount PCB Sockets
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC) IDC
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103944-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Headers, Male Pins - A28681-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers