TE Connectivity Rectangular Wire & Cable Connectors & Housings 2355088-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : .86 - .9 MM  [.033 - .035 INCH ] Connector Height : 4.47 MM  [.175 INCH ] Connector Length : 8.4 MM  [.33 INCH ] Connector Width : 7.65 MM  [.301 INCH ] Wire Size (AWG) : 26 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.2 MM  [.047 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Nylon 66 GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Locking Latch Between Cavity Number : None Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : .86 - .9 MM  [.033 - .035 INCH ] Connector Height : 4.47 MM  [.175 INCH ] Connector Length : 8.4 MM  [.33 INCH ] Connector Width : 7.65 MM  [.301 INCH ] Wire Size (AWG) : 26 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.2 MM  [.047 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Nylon 66 GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Locking Latch Between Cavity Number : None Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2355088-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2355088-6
Rectangular Wire & Cable Connectors & Housings 2355088-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : .86 - .9 MM  [.033 - .035 INCH ] Connector Height : 4.47 MM  [.175 INCH ] Connector Length : 8.4 MM  [.33 INCH ] Connector Width : 7.65 MM  [.301 INCH ] Wire Size (AWG) : 26 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1.2 MM  [.047 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Nylon 66 GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Locking Latch Between Cavity Number : None Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : .86 - .9 MM  [.033 - .035 INCH ]
  • Connector Height : 4.47 MM  [.175 INCH ]
  • Connector Length : 8.4 MM  [.33 INCH ]
  • Connector Width : 7.65 MM  [.301 INCH ]
  • Wire Size (AWG) : 26 - 28

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 250
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1.2 MM  [.047 INCH ]
  • Housing Entry Configuration : Both Ends Open
  • Housing Material : Nylon 66 GF

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • RAST Version : None
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit
  • Locking Latch Between Cavity Number : None
  • Mating Retention : With
  • Mating Retention Type : Detent Latching
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Free Hanging, Panel Mount - 17-2355088-6-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2355088-6-ND
Free Hanging, Panel Mount 17-2355088-6-ND
MICRO CT CONN MT REC ASSEMBLY 6P

MICRO CT CONN MT REC ASSEMBLY 6P

Buy Now Datasheet
PCB Sockets - 2682621 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2682621
PCB Sockets 2682621
TE Connectivity 2355088-6 PCB Socket

TE Connectivity 2355088-6 PCB Socket

Supplier's Site
PCB Sockets - 2682622 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2682622
PCB Sockets 2682622
TE Connectivity 2355088-6 PCB Socket

TE Connectivity 2355088-6 PCB Socket

Supplier's Site
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2355088-6 17-2355088-6-ND 2682621 2355088-6
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount PCB Sockets
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC) IDC
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28497-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103944-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Rectangular Connector Accessories - A28725-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103956-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers