TE Connectivity 2355045-4 Pin Header
TE Connectivity 2355045-4 Pin Header
TE Connectivity 2355045-4 Pin Header
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 4POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1956761 | 1956762P | 17-2355045-4-ND | 41AH5547 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector | |
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | Through Hole Straight | ||
| Mounting | Through hole | Through Hole |