"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
TE Connectivity 2355045-3 Pin Header
TE Connectivity 2355045-3 Pin Header
TE Connectivity 2355045-3 Pin Header
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2355045-3-ND | 1956759 | 1956760P | 41AH5546 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector | Board to Board Connector | |
| Mounting | Through Hole | Through hole | ||
| Voltage Rating | 125 volts | |||
| Current Rating | 2.0 amps |