TE Connectivity
Backplane Fiber Optics
2355002-2
Description
Configuration Features Number of Fibers : 24
Dimensions Compatible Fiber Diameter (MICM) : 125
Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Fibers : 24
Dimensions Compatible Fiber Diameter (MICM) : 125
Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Number of Fibers : 24
Dimensions Compatible Fiber Diameter (MICM) : 125
Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
Dimensions
- Compatible Fiber Diameter (MICM) : 125
Product Type Features
- Fiber Optic Connector Type : VITA 66.5
- Fiber Optic Mode : Multimode
- Fiber Optic Product Type : Module (Daughtercard) Kit
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2355002-2 |
|
Product Name
|
Backplane Fiber Optics |
Unlock Full Specs
to access all available technical data