TE Connectivity Multicore Cable 235445-000

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Wire Color (Base) : White, Black Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .037 Conductor Insulation Diameter (INCH) : .5 Outside Cable Diameter (INCH) : .146 Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Wire Color (Base) : White, Black Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .037 Conductor Insulation Diameter (INCH) : .5 Outside Cable Diameter (INCH) : .146 Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 235445-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
235445-000
Multicore Cable 235445-000
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Wire Color (Base) : White, Black Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .037 Conductor Insulation Diameter (INCH) : .5 Outside Cable Diameter (INCH) : .146 Strand Size (AWG) : 32 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Wire Color (Base) : White, Black
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range (INCH) : .037
  • Conductor Insulation Diameter (INCH) : .5
  • Outside Cable Diameter (INCH) : .146
  • Strand Size (AWG) : 32
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 235445-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 155029-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Power Cable - 1225453001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 116095-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers