TE Connectivity Data Connectivity Housings 2354440-2

Description
Body Features Body Material : PA GF Connector & Keying Code : B Configuration Features Number of Positions : 4 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 19.3 MM  [.759 INCH ] Product Length : 15.1 MM  [.594 INCH ] Product Width : 42.5 MM  [1.673 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 65 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC  [167 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 149 DEGF , 194 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Connector & Keying Code : B Configuration Features Number of Positions : 4 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 19.3 MM  [.759 INCH ] Product Length : 15.1 MM  [.594 INCH ] Product Width : 42.5 MM  [1.673 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 65 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC  [167 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 149 DEGF , 194 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2354440-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2354440-2
Data Connectivity Housings 2354440-2
Body Features Body Material : PA GF Connector & Keying Code : B Configuration Features Number of Positions : 4 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 19.3 MM  [.759 INCH ] Product Length : 15.1 MM  [.594 INCH ] Product Width : 42.5 MM  [1.673 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 65 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC  [167 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 149 DEGF , 194 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 4

Contact Features


  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Dimensions


  • Connector Height : 19.3 MM  [.759 INCH ]
  • Product Length : 15.1 MM  [.594 INCH ]
  • Product Width : 42.5 MM  [1.673 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 65 DEGC , 100 DEGC , 90 DEGC , 105 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC  [167 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 149 DEGF , 194 DEGF , 158 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2354440-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1053775-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details