TE ConnectivityData Connectivity Housings2354439-3
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C
Configuration Features Number of Positions : 4 Number of Rows : 2
Contact Features Mating Pin Diameter : .4 MM [.015 INCH ]
Dimensions Connector Height : 23.4 MM [.92 INCH ] Product Length : 30.85 MM [1.21 INCH ] Product Width : 17.3 MM [.68 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Housing Color : Jet Black, Light Blue
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C
Configuration Features Number of Positions : 4 Number of Rows : 2
Contact Features Mating Pin Diameter : .4 MM [.015 INCH ]
Dimensions Connector Height : 23.4 MM [.92 INCH ] Product Length : 30.85 MM [1.21 INCH ] Product Width : 17.3 MM [.68 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Housing Color : Jet Black, Light Blue
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C
Configuration Features Number of Positions : 4 Number of Rows : 2
Contact Features Mating Pin Diameter : .4 MM [.015 INCH ]
Dimensions Connector Height : 23.4 MM [.92 INCH ] Product Length : 30.85 MM [1.21 INCH ] Product Width : 17.3 MM [.68 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Housing Color : Jet Black, Light Blue
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Connector & Keying Code : C
Configuration Features
Number of Positions : 4
Number of Rows : 2
Contact Features
Mating Pin Diameter : .4 MM [.015 INCH ]
Dimensions
Connector Height : 23.4 MM [.92 INCH ]
Product Length : 30.85 MM [1.21 INCH ]
Product Width : 17.3 MM [.68 INCH ]
Housing Features
Centerline (Pitch) : 5 MM [.197 INCH ]
Housing Color : Jet Black, Light Blue
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Shielded : No
Other
Connector Position Assurance Capable : No
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Housing for Female Terminals
Connector System : Cable-to-Cable
Primary Locking Feature : On the Terminal
Sealable : Yes
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Cable Type : RTK 031, RG 174
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]