TE Connectivity SAS & MiniSAS 2354166-2

Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.15 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen4 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 680 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.15 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen4 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 680 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2354166-2 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2354166-2
SAS & MiniSAS 2354166-2
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.15 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards PCIe/SAS Generation : Gen4 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 680 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying Type : SAS
  • Number of Ports : 1
  • Number of Positions : 68
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 8.15 MM  [.32 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • PCIe/SAS Generation : Gen4
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 680

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
Buy Now
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Features: Board Guide, Mating Guide, Pick and Place Connector Type: SAS/PCIe Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Cut Tape (CT) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Receptacle

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Features: Board Guide, Mating Guide, Pick and Place
Connector Type: SAS/PCIe
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR) Cut Tape (CT)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Receptacle

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-2354166-2
Electronic Connector 316-2354166-2
SAS, Receptacle, Board-to-Board, 68 Position, 2 Row Product overview: 2354166-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2354166-2 can be used for catalog matching and distributor lookup.

SAS, Receptacle, Board-to-Board, 68 Position, 2 Row Product overview: 2354166-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2354166-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 17-2354166-2TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2354166-2TR-ND
Pluggable Connector Assemblies 17-2354166-2TR-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2354166-2CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2354166-2CT-ND
Pluggable Connector Assemblies 17-2354166-2CT-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connectors - 2354166-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2354166-2
Pluggable Connectors 2354166-2
SAS/PCIE 4.0 (U.2/U.3) RECEPTACL

SAS/PCIE 4.0 (U.2/U.3) RECEPTACL

Supplier's Site Datasheet
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity - 37AJ4444 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity
37AJ4444
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity 37AJ4444
I/O CONNECTOR, SAS/PCIE, RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

I/O CONNECTOR, SAS/PCIE, RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity - 37AJ4443 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity
37AJ4443
I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity 37AJ4443
I/O CONNECTOR, SAS/PCIE, RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

I/O CONNECTOR, SAS/PCIE, RCPT, 68POS; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
I/o Connector, Sas/pcie, Rcpt, 68Pos Rohs Compliant Te Connectivity - 47AK2560 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Sas/pcie, Rcpt, 68Pos Rohs Compliant Te Connectivity
47AK2560
I/o Connector, Sas/pcie, Rcpt, 68Pos Rohs Compliant Te Connectivity 47AK2560
I/O CONNECTOR, SAS/PCIE, RCPT, 68POS ROHS COMPLIANT: YES

I/O CONNECTOR, SAS/PCIE, RCPT, 68POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2354166-2 2354166-2 316-2354166-2 17-2354166-2TR-ND 2354166-2 37AJ4444 47AK2560
Product Name SAS & MiniSAS Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Electronic Connector Pluggable Connector Assemblies Pluggable Connectors I/o Connector, Sas/pcie, Rcpt, 68Pos; No. Of Contacts Te Connectivity I/o Connector, Sas/pcie, Rcpt, 68Pos Rohs Compliant Te Connectivity
Connector Type Board to Board Connector Receptacle
Termination Surface Mount Solder Surface Mount
Mounting Board Mount Surface Mount Surface Mount PCB Mount
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data