TE Connectivity Conn, Backplane, Header, 72Pos, 1.8Mm; Product Range Te Connectivity 2352497-1

Description
CONN, BACKPLANE, HEADER, 72POS, 1.8MM; Product Range:MultiGig RT2 Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No
Datasheet
Description
CONN, BACKPLANE, HEADER, 72POS, 1.8MM; Product Range:MultiGig RT2 Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Header, 72Pos, 1.8Mm; Product Range Te Connectivity - 38AJ3085 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Header, 72Pos, 1.8Mm; Product Range Te Connectivity
38AJ3085
Conn, Backplane, Header, 72Pos, 1.8Mm; Product Range Te Connectivity 38AJ3085
CONN, BACKPLANE, HEADER, 72POS, 1.8MM; Product Range:MultiGig RT2 Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

CONN, BACKPLANE, HEADER, 72POS, 1.8MM; Product Range:MultiGig RT2 Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AJ3085
Product Name Conn, Backplane, Header, 72Pos, 1.8Mm; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 998808-10114828-10106LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 125 volts
View Details
3 suppliers
PCB Connector Headers & Receptacles - 103323-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details