TE Connectivity
Power Cable End Caps
2352238-1
Description
Dimensions Recovered Inside Diameter (Max) : 222 MM , 238 MM [8.74 INCH , 9.37 INCH ] Recovered Overall Length (MM) : 250
Product Availability Product Availability : Latin America, Europe, Middle East & Africa, Asia (Except China)
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Recovered Inside Diameter (Max) : 222 MM , 238 MM [8.74 INCH , 9.37 INCH ] Recovered Overall Length (MM) : 250
Product Availability Product Availability : Latin America, Europe, Middle East & Africa, Asia (Except China)
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Recovered Inside Diameter (Max) : 222 MM , 238 MM [8.74 INCH , 9.37 INCH ] Recovered Overall Length (MM) : 250
Product Availability Product Availability : Latin America, Europe, Middle East & Africa, Asia (Except China)
Dimensions
- Recovered Inside Diameter (Max) : 222 MM , 238 MM [8.74 INCH , 9.37 INCH ]
- Recovered Overall Length (MM) : 250
Product Availability
- Product Availability : Latin America, Europe, Middle East & Africa, Asia (Except China)
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
2352238-1 |
|
Product Name
|
Power Cable End Caps |
|
Applications
|
Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Receptacle; Compact Power Connectors
Mounting Style
Through hole
View Details
Device Type
Receptacle
Applications
Residential
Standards / Certifications
RoHS
View Details
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details