TE Connectivity Standard Circular Connectors 235221-E

Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 235221-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
235221-E
Standard Circular Connectors 235221-E
Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - 2684-235221-ETR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-235221-ETR-ND
Circular Connector Assemblies 2684-235221-ETR-ND
M12 M 4 UNI L90H T * 301 * 188 *

M12 M 4 UNI L90H T * 301 * 188 *

Buy Now Datasheet
Circular Connector Assemblies - 2684-235221-ECT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-235221-ECT-ND
Circular Connector Assemblies 2684-235221-ECT-ND
M12 M 4 UNI L90H T * 301 * 188 *

M12 M 4 UNI L90H T * 301 * 188 *

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 235221-E 2684-235221-ETR-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Insert, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data