TE Connectivity High Speed Backplane Connectors 2352032-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2352032-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2352032-1
High Speed Backplane Connectors 2352032-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 2 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Signal Characteristics


  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 2

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 2352032-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2352032-1
Backplane Connectors 2352032-1
VERTRECASSY,P0CENTER ,MULTIGIG RT3

VERTRECASSY,P0CENTER,MULTIGIG RT3

Buy Now
Backplane Connectors - Specialized - 2352032-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2352032-1
Backplane Connectors - Specialized 2352032-1
VERTRECASSY,P0CENTER ,MULTIGIG RT

VERTRECASSY,P0CENTER,MULTIGIG RT

Supplier's Site Datasheet
2352032-1 Rohs Compliant Amp - Te Connectivity - 38AH4153 - Newark, An Avnet Company
Chicago, IL, United States
2352032-1 Rohs Compliant Amp - Te Connectivity
38AH4153
2352032-1 Rohs Compliant Amp - Te Connectivity 38AH4153
2352032-1 ROHS COMPLIANT: NO

2352032-1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2352032-1 2352032-1 2352032-1 38AH4153
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized 2352032-1 Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data