TE Connectivity Rectangular Connector Contacts 2351982-5

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - 17-2351982-5CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2351982-5CT-ND
Rectangular Connector Contacts 17-2351982-5CT-ND
Tab Contact Silver Crimp

Tab Contact Silver Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-2351982-5TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2351982-5TR-ND
Rectangular Connector Contacts 17-2351982-5TR-ND
Tab Contact Silver Crimp

Tab Contact Silver Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-2351982-5
Electronic Connector 332-2351982-5
Crimp Tab Contact Product overview: 2351982-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2351982-5 can be used for catalog matching and distributor lookup.

Crimp Tab Contact Product overview: 2351982-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2351982-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Tab, 3Awg, Crimp Rohs Compliant Te Connectivity - 31AJ0470 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 3Awg, Crimp Rohs Compliant Te Connectivity
31AJ0470
Contact, Tab, 3Awg, Crimp Rohs Compliant Te Connectivity 31AJ0470
CONTACT, TAB, 3AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, TAB, 3AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Contact, Tab, 3Awg, Crimp; Product Range Te Connectivity - 21AJ9628 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 3Awg, Crimp; Product Range Te Connectivity
21AJ9628
Contact, Tab, 3Awg, Crimp; Product Range Te Connectivity 21AJ9628
CONTACT, TAB, 3AWG, CRIMP; Product Range:Dynamic 8000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:3AWG; Contact Plating:Silver Plated Contacts; For Use With:TE Dynamic 8000 Series Housing Connectors RoHS Compliant: Yes

CONTACT, TAB, 3AWG, CRIMP; Product Range:Dynamic 8000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:3AWG; Contact Plating:Silver Plated Contacts; For Use With:TE Dynamic 8000 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Tab, 3Awg, Crimp; Product Range Te Connectivity - 21AJ9627 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 3Awg, Crimp; Product Range Te Connectivity
21AJ9627
Contact, Tab, 3Awg, Crimp; Product Range Te Connectivity 21AJ9627
CONTACT, TAB, 3AWG, CRIMP; Product Range:Dynamic 8000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:3AWG; Contact Plating:Silver Plated Contacts; For Use With:TE Dynamic 8000 Series Housing Connectors RoHS Compliant: Yes

CONTACT, TAB, 3AWG, CRIMP; Product Range:Dynamic 8000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:3AWG; Contact Plating:Silver Plated Contacts; For Use With:TE Dynamic 8000 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2351982-5 17-2351982-5CT-ND 332-2351982-5 31AJ0470 21AJ9628
Product Name Rectangular Connector Contacts Electronic Connector Contact, Tab, 3Awg, Crimp Rohs Compliant Te Connectivity Contact, Tab, 3Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details