TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2350948-1

Description
Body Features Primary Product Color : Red Primary Product Material : Nylon Configuration Features Number of Positions : 2 Packaging Features Packaging Method : Bag/Box Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Nylon Configuration Features Number of Positions : 2 Packaging Features Packaging Method : Bag/Box Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2350948-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2350948-1
Connector Hardware, Mounts, Locks & Retainers 2350948-1
Body Features Primary Product Color : Red Primary Product Material : Nylon Configuration Features Number of Positions : 2 Packaging Features Packaging Method : Bag/Box Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 2

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kit
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-2350948-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2350948-1-ND
Rectangular Connector Accessories 17-2350948-1-ND
CONN PLUG EEPROM SMART 2.5

CONN PLUG EEPROM SMART 2.5

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2350948-1 17-2350948-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers