20 Rectangular Connectors - Housings Receptacle
Automotive Connectors 20POS,HYBRID,PIN HSG ASSY,SLD,COD B Product overview: 2350891-2 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-2350891-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: NTS
Number of Positions: 20
Connector Type: Receptacle
Contact Type: Tab
Package: Box
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
20POS,HYBRID,PIN HSG ASSY,SLD,COD B
20POS,HYBRID,PIN HSG ASSY,SLD,COD B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2350891-2-ND | 2026-2350891-2 | 2223756 | |
| Product Name | Rectangular Connector Housings | Automotive Electronic Connector | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Automotive Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector |
| Mounting | Panel Mount | Panel Mount | ||
| Gender | Female / Jack | Male / Plug; Female / Jack |