TE Connectivity Automotive Housing, Rcpt, 20Pos, Gry; Product Range Te Connectivity 2350891-2

Description
AUTOMOTIVE HOUSING, RCPT, 20POS, GRY; Product Range:enetSEAL+ NTS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP Size 16 & 20 Terminals; IP Rating:-; Voltage Rating:12V; Current Rating:13A RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 20POS, GRY; Product Range:enetSEAL+ NTS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP Size 16 & 20 Terminals; IP Rating:-; Voltage Rating:12V; Current Rating:13A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 20Pos, Gry; Product Range Te Connectivity - 31AJ3884 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 20Pos, Gry; Product Range Te Connectivity
31AJ3884
Automotive Housing, Rcpt, 20Pos, Gry; Product Range Te Connectivity 31AJ3884
AUTOMOTIVE HOUSING, RCPT, 20POS, GRY; Product Range:enetSEAL+ NTS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP Size 16 & 20 Terminals; IP Rating:-; Voltage Rating:12V; Current Rating:13A RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 20POS, GRY; Product Range:enetSEAL+ NTS Series; Gender:Receptacle; No. of Positions:20Positions; For Use With:AMP Size 16 & 20 Terminals; IP Rating:-; Voltage Rating:12V; Current Rating:13A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31AJ3884
Product Name Automotive Housing, Rcpt, 20Pos, Gry; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details