TE Connectivity Automotive Housing, Rcpt, 20Pos, Blk; Product Range Te Connectivity 2350891-1

Description
AUTOMOTIVE HOUSING, RCPT, 20POS, BLK; Product Range:enetSEAL+ NTS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP Size 16 & 20 Terminals; IP Rating:-; Voltage Rating:12V; Current Rating:13A RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 20POS, BLK; Product Range:enetSEAL+ NTS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP Size 16 & 20 Terminals; IP Rating:-; Voltage Rating:12V; Current Rating:13A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Automotive Housing, Rcpt, 20Pos, Blk (part number 31AJ3883) is a receptacle connector designed for high-density applications. It accommodates 20 positions and is compatible with AMP Size 16 and 20 terminals. The connector is rated for a voltage of 12V and a current of 13A, making it suitable for automotive and other demanding environments. It is RoHS compliant, ensuring it meets environmental regulations. The product is part of the enetSEAL+ NTS Series, which is known for its reliability in sealed applications. This connector is ideal for engineers looking for a robust solution for their automotive projects.

Datasheet Summary
Powered by GS/AI

The Automotive Housing, Rcpt, 20Pos, Blk (part number 31AJ3883) is a receptacle connector designed for high-density applications. It accommodates 20 positions and is compatible with AMP Size 16 and 20 terminals. The connector is rated for a voltage of 12V and a current of 13A, making it suitable for automotive and other demanding environments. It is RoHS compliant, ensuring it meets environmental regulations. The product is part of the enetSEAL+ NTS Series, which is known for its reliability in sealed applications. This connector is ideal for engineers looking for a robust solution for their automotive projects.

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 20Pos, Blk; Product Range Te Connectivity - 31AJ3883 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 20Pos, Blk; Product Range Te Connectivity
31AJ3883
Automotive Housing, Rcpt, 20Pos, Blk; Product Range Te Connectivity 31AJ3883
AUTOMOTIVE HOUSING, RCPT, 20POS, BLK; Product Range:enetSEAL+ NTS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP Size 16 & 20 Terminals; IP Rating:-; Voltage Rating:12V; Current Rating:13A RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 20POS, BLK; Product Range:enetSEAL+ NTS Series; Gender:Receptacle; No. of Positions:20Positions; For Use With:AMP Size 16 & 20 Terminals; IP Rating:-; Voltage Rating:12V; Current Rating:13A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31AJ3883
Product Name Automotive Housing, Rcpt, 20Pos, Blk; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details