TE Connectivity Automotive Housing, Plug, 20Pos, Grn; Product Range Te Connectivity 2350890-3

Description
AUTOMOTIVE HOUSING, PLUG, 20POS, GRN; Product Range:enetSEAL+ NTS Series; Gender:Plug; No. of Positions:20Position s; For Use With:AMP Size 16 & 20 Terminals; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 20POS, GRN; Product Range:enetSEAL+ NTS Series; Gender:Plug; No. of Positions:20Position s; For Use With:AMP Size 16 & 20 Terminals; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 20Pos, Grn; Product Range Te Connectivity - 31AJ3881 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 20Pos, Grn; Product Range Te Connectivity
31AJ3881
Automotive Housing, Plug, 20Pos, Grn; Product Range Te Connectivity 31AJ3881
AUTOMOTIVE HOUSING, PLUG, 20POS, GRN; Product Range:enetSEAL+ NTS Series; Gender:Plug; No. of Positions:20Position s; For Use With:AMP Size 16 & 20 Terminals; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 20POS, GRN; Product Range:enetSEAL+ NTS Series; Gender:Plug; No. of Positions:20Positions; For Use With:AMP Size 16 & 20 Terminals; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31AJ3881
Product Name Automotive Housing, Plug, 20Pos, Grn; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details