TE Connectivity Standard Circular Connectors 2350797-2

Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Black Product Weight : 25 G  [.883 OZ ] Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : .5 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 17 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : X Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Black Product Weight : 25 G  [.883 OZ ] Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : .5 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 17 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : X Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2350797-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2350797-2
Standard Circular Connectors 2350797-2
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Black Product Weight : 25 G  [.883 OZ ] Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : .5 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 17 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : X Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone Rubber
  • Primary Product Color : Black
  • Product Weight : 25 G  [.883 OZ ]
  • Shell Base Material : Plastic

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : Normal
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : .5
  • Reverse Gender : Yes

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Operating Voltage (VDC) : 50

Housing Features


  • Circular Connector Shell Size : 17

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Polarization Code : X

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - A145127-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A145127-ND
Circular Connector Assemblies A145127-ND
8 Position Circular Connector Plug, Female Sockets Crimp

8 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Sensor Conn, Rcpt, 8Pos, M12, Cable; Product Range Te Connectivity - 10AH2656 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 8Pos, M12, Cable; Product Range Te Connectivity
10AH2656
Sensor Conn, Rcpt, 8Pos, M12, Cable; Product Range Te Connectivity 10AH2656
SENSOR CONN, RCPT, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONN, RCPT, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2350797-2 A145127-ND 2350797-2 10AH2656
Product Name Standard Circular Connectors Circular Connector Assemblies Sensor Conn, Rcpt, 8Pos, M12, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Voltage Rating 50 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589455-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Coax Connectors - 1-1478008-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
7 suppliers
Standard Circular Connectors - 1-2823449-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers