TE Connectivity LGA Sockets 2350616-1

Description
Body Features Frame Style : C Shape Configuration Features Grid Spacing : 1 x 1 MM  [.039 x .039 INCH ] Number of Positions : 250 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Tray Color : White Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Frame Style : C Shape Configuration Features Grid Spacing : 1 x 1 MM  [.039 x .039 INCH ] Number of Positions : 250 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Tray Color : White Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA Sockets - 2350616-1 - TE Connectivity
Berwyn, PA, United States
LGA Sockets
2350616-1
LGA Sockets 2350616-1
Body Features Frame Style : C Shape Configuration Features Grid Spacing : 1 x 1 MM  [.039 x .039 INCH ] Number of Positions : 250 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Tray Color : White Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Frame Style : C Shape

Configuration Features


  • Grid Spacing : 1 x 1 MM  [.039 x .039 INCH ]
  • Number of Positions : 250

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Tray Color : White

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now
Connectors, Interconnects Sockets for ICs, Transistors IC Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Sockets for ICs, Transistors IC Sockets
Connectors, Interconnects Sockets for ICs, Transistors IC Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Sockets for ICs, Transistors IC Sockets Type: LGA Package: Tray Number of Positions or Pins (Grid): 250 (16 x 25) Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Sockets for ICs, Transistors IC Sockets
Type: LGA
Package: Tray
Number of Positions or Pins (Grid): 250 (16 x 25)
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Headers & Wire Housings - 2350616-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2350616-1
Headers & Wire Housings 2350616-1
DUAL LGA,250 POS, DMD SOCKET

DUAL LGA,250 POS, DMD SOCKET

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2350616-1
Headers & Wire Housings 2350616-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2350616-1 2350616-1 2350616-1
Product Name LGA Sockets Connectors, Interconnects Sockets for ICs, Transistors IC Sockets Headers & Wire Housings Headers & Wire Housings
Product Type IC Socket IC Headers IC Socket; IC Headers IC Headers
Socket Type LGA LGA
Mounting SMT; Panel Mount
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102699-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103186-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102142-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details