TE Connectivity
Multi-Sensor Modules
2350529-1
Description
Dimensions 产品长度 (MM) : 7.7 製品幅 (MM) : 10.1
Product Type Features Sensor Type : Accessory
Usage Conditions Operating Temperature Range (DEGC) : -5 - 50
Request a Quote
Email Supplier
Description
Dimensions 产品长度 (MM) : 7.7 製品幅 (MM) : 10.1
Product Type Features Sensor Type : Accessory
Usage Conditions Operating Temperature Range (DEGC) : -5 - 50
Request a Quote
Email Supplier
Suppliers
Dimensions 产品长度 (MM) : 7.7 製品幅 (MM) : 10.1
Product Type Features Sensor Type : Accessory
Usage Conditions Operating Temperature Range (DEGC) : -5 - 50
Dimensions
- 产品长度 (MM) : 7.7
- 製品幅 (MM) : 10.1
Product Type Features
Usage Conditions
- Operating Temperature Range (DEGC) : -5 - 50
Buy Now
Technical Specifications
|
Product Category
|
Electrical Inductance Sensors |
|
Product Number
|
2350529-1 |
|
Product Name
|
Multi-Sensor Modules |
Unlock Full Specs
to access all available technical data