TE Connectivity Headers & Wire Housings 2350513-5

Description
5POS TB HDR 90 DEG, PITCH 5.0 & TL 4.5mm
Request a Quote Datasheet
Description
5POS TB HDR 90 DEG, PITCH 5.0 & TL 4.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2350513-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2350513-5
Headers & Wire Housings 2350513-5
5POS TB HDR 90 DEG, PITCH 5.0 & TL 4.5mm

5POS TB HDR 90 DEG, PITCH 5.0 & TL 4.5mm

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2350513-5
Pluggable Terminal Blocks 2350513-5
Pluggable Terminal Blocks 5pos Header 90 Deg 5.0mmTail Lgth 4.5mm

Pluggable Terminal Blocks 5pos Header 90 Deg 5.0mmTail Lgth 4.5mm

Buy Now Datasheet
Terminal Block, Header, R/a, 5Way, Th; Gender Buchanan Te Connectivity - 51AH4477 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 5Way, Th; Gender Buchanan Te Connectivity
51AH4477
Terminal Block, Header, R/a, 5Way, Th; Gender Buchanan Te Connectivity 51AH4477
TERMINAL BLOCK, HEADER, R/A, 5WAY, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:2350513 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 5WAY, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:2350513 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2350513-5 2350513-5 51AH4477
Product Name Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Header, R/a, 5Way, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
OBT-MODULES - 10140369-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - 103311-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details