TE Connectivity Standard Circular Connectors 235045-E

Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 235045-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
235045-E
Standard Circular Connectors 235045-E
Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 100
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - 2684-235045-ETR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-235045-ETR-ND
Circular Connector Assemblies 2684-235045-ETR-ND
8-PIN, A-CODING, THR

8-PIN, A-CODING, THR

Buy Now Datasheet
Circular Connector Assemblies - 2684-235045-ECT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-235045-ECT-ND
Circular Connector Assemblies 2684-235045-ECT-ND
8-PIN, A-CODING, THR

8-PIN, A-CODING, THR

Buy Now Datasheet
Industrial Circular Connectors - 2874330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2874330
Industrial Circular Connectors 2874330
ERNI 235045-E Circular Connector

ERNI 235045-E Circular Connector

Supplier's Site
Industrial Circular Connectors - 2874331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2874331
Industrial Circular Connectors 2874331
ERNI 235045-E Circular Connector

ERNI 235045-E Circular Connector

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 235045-E 2684-235045-ETR-ND 2874330
Product Name Standard Circular Connectors Circular Connector Assemblies Industrial Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Insert, Male Pins Circular / Cylindrical Connectors
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data