TE Connectivity Industrial Mini I/O Connectors 2350323-2

Description
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2350323-2 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2350323-2
Industrial Mini I/O Connectors 2350323-2
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Shield Material : Stainless Steel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 4
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : PA 4T GF30

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board, Cable-to-Cable
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Connectors I/O - Industrial,Modular,Gigabit Ethernet - 2350323-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Industrial,Modular,Gigabit Ethernet
2350323-2
Connectors I/O - Industrial,Modular,Gigabit Ethernet 2350323-2
MINI I/O CONN,CAT5E,2X2,TYP II FIELD INSTLBL,5.8-8.1mm DIA

MINI I/O CONN,CAT5E,2X2,TYP II FIELD INSTLBL,5.8-8.1mm DIA

Buy Now
Pluggable Connector Assemblies - 17-2350323-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2350323-2-ND
Pluggable Connector Assemblies 17-2350323-2-ND
Position Connector

Position Connector

Buy Now Datasheet
Mini I/O Connectors - 2180870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
2180870
Mini I/O Connectors 2180870
TE Connectivity 2350323-2

TE Connectivity 2350323-2

Supplier's Site
Mini I/O Connectors - 2180869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
2180869
Mini I/O Connectors 2180869
TE Connectivity 2350323-2

TE Connectivity 2350323-2

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pluggable Connectors - 2350323-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2350323-2
Pluggable Connectors 2350323-2
MINI IO CONN CAT5E FI 2X2 AWG22

MINI IO CONN CAT5E FI 2X2 AWG22

Supplier's Site Datasheet
Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity - 86AJ9250 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity
86AJ9250
Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity 86AJ9250
MODULAR CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

MODULAR CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Conn, Plug, 8P4C, 1Port, Cat5E Rohs Compliant Te Connectivity - 31AJ0468 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Plug, 8P4C, 1Port, Cat5E Rohs Compliant Te Connectivity
31AJ0468
Modular Conn, Plug, 8P4C, 1Port, Cat5E Rohs Compliant Te Connectivity 31AJ0468
MODULAR CONN, PLUG, 8P4C, 1PORT, CAT5E ROHS COMPLIANT: YES

MODULAR CONN, PLUG, 8P4C, 1PORT, CAT5E ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2350323-2 2350323-2 17-2350323-2-ND 2180870 2350323-2 2350323-2 86AJ9250 31AJ0468
Product Name Industrial Mini I/O Connectors Connectors I/O - Industrial,Modular,Gigabit Ethernet Pluggable Connector Assemblies Mini I/O Connectors Pluggable Connectors Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity Modular Conn, Plug, 8P4C, 1Port, Cat5E Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 1-533935-2 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
Modular/Ethernet Connector Accessories - A119114-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
View Details
RJ45 Connectors - 133919-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details