TE Connectivity Industrial Mini I/O Connectors 2350310-2

Description
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 6A Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 6A Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2350310-2 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2350310-2
Industrial Mini I/O Connectors 2350310-2
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 6A Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Shield Material : Stainless Steel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : PA 4T GF30

Industry Standards


  • Performance Category : Cat 6A

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable, Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Mini I/O Connectors - 2395714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
2395714
Mini I/O Connectors 2395714
TE Connectivity 2350310-2

TE Connectivity 2350310-2

Supplier's Site
Mini I/O Connectors - 2395713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
2395713
Mini I/O Connectors 2395713
TE Connectivity 2350310-2

TE Connectivity 2350310-2

Supplier's Site
Pluggable Connector Assemblies - 17-2350310-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2350310-2-ND
Pluggable Connector Assemblies 17-2350310-2-ND
Position Connector

Position Connector

Buy Now Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 2350310-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
2350310-2
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 2350310-2
MINI I/O,CAT5E,4X2,26-24A WG FIELD INSTLBL,TY II (D)

MINI I/O,CAT5E,4X2,26-24AWG FIELD INSTLBL,TY II (D)

Buy Now
Pluggable Connectors - 2350310-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2350310-2
Pluggable Connectors 2350310-2
MINI IO CONN CAT6A FI 4X2 AWG24/

MINI IO CONN CAT6A FI 4X2 AWG24/

Supplier's Site Datasheet
Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity - 86AJ9258 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity
86AJ9258
Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity 86AJ9258
MODULAR CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

MODULAR CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2350310-2 2350310-2 2395714 17-2350310-2-ND 2350310-2 2350310-2 86AJ9258
Product Name Industrial Mini I/O Connectors Mini I/O Connectors Pluggable Connector Assemblies Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Pluggable Connectors Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051770-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
RJ45 Connectors - 1-1734580-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Modular Connectors / Ethernet Connectors - 1-532429-4 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 26AC5918 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details