TE Connectivity Industrial Mini I/O Connectors 2350304-1

Description
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2350304-1 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2350304-1
Industrial Mini I/O Connectors 2350304-1
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Shield Material : Stainless Steel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 4
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : PA 4T GF30

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable, Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2350304-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2350304-1-ND
Pluggable Connector Assemblies 17-2350304-1-ND
8 Position Industrial Mini, Type I Plug Connector IDC Free Hanging (In-Line)

8 Position Industrial Mini, Type I Plug Connector IDC Free Hanging (In-Line)

Buy Now Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 2350304-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
2350304-1
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 2350304-1
MINI I/O,CAT5E,2X2,26-24A WG FIELD INSTLBL,TY I (D)

MINI I/O,CAT5E,2X2,26-24AWG FIELD INSTLBL,TY I (D)

Buy Now
Mini I/O Connectors - 2395706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
2395706
Mini I/O Connectors 2395706
TE Connectivity 2350304-1

TE Connectivity 2350304-1

Supplier's Site
Mini I/O Connectors - 2395707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
2395707
Mini I/O Connectors 2395707
TE Connectivity 2350304-1

TE Connectivity 2350304-1

Supplier's Site
Modular Conn, Plug, 8P4C, 1Port, Cable; Modular Connector Type Te Connectivity - 86AJ9255 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Plug, 8P4C, 1Port, Cable; Modular Connector Type Te Connectivity
86AJ9255
Modular Conn, Plug, 8P4C, 1Port, Cable; Modular Connector Type Te Connectivity 86AJ9255
MODULAR CONN, PLUG, 8P4C, 1PORT, CABLE; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

MODULAR CONN, PLUG, 8P4C, 1PORT, CABLE; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 2350304-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2350304-1
Pluggable Connectors 2350304-1
MINI IO CONN CAT5E FI 2X2 AWG24/

MINI IO CONN CAT5E FI 2X2 AWG24/

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2350304-1 17-2350304-1-ND 2350304-1 2395706 86AJ9255 2350304-1
Product Name Industrial Mini I/O Connectors Pluggable Connector Assemblies Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Mini I/O Connectors Modular Conn, Plug, 8P4C, 1Port, Cable; Modular Connector Type Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular RJ45 Connectors - 1546908-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps
View Details
4 suppliers
Connector Systems Amp - Te Connectivity - 16AC0509 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Headers, Male Pins - A28678-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers