TE Connectivity Industrial Mini I/O Connectors 2350278-2

Description
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2350278-2 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2350278-2
Industrial Mini I/O Connectors 2350278-2
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Shield Material : Stainless Steel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 4
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : PA 4T GF30

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable, Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pluggable Connector Assemblies - 17-2350278-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2350278-2-ND
Pluggable Connector Assemblies 17-2350278-2-ND
Position Connector

Position Connector

Buy Now Datasheet
Connectors I/O - Industrial,Modular,Gigabit Ethernet - 2350278-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Industrial,Modular,Gigabit Ethernet
2350278-2
Connectors I/O - Industrial,Modular,Gigabit Ethernet 2350278-2
MINI I/O CONN,CAT5E,2X2,TYP II FIELD INSTLBL,4.7-5.7mm DIA

MINI I/O CONN,CAT5E,2X2,TYP II FIELD INSTLBL,4.7-5.7mm DIA

Buy Now
Pluggable Connectors - 2350278-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2350278-2
Pluggable Connectors 2350278-2
MINI IO CONN CAT5E FI 2X2 AWG22

MINI IO CONN CAT5E FI 2X2 AWG22

Supplier's Site Datasheet
Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity - 86AJ9248 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity
86AJ9248
Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity 86AJ9248
MODULAR CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

MODULAR CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2350278-2 2350278-2 17-2350278-2-ND 2350278-2 2350278-2 86AJ9248
Product Name Industrial Mini I/O Connectors Pluggable Connector Assemblies Connectors I/O - Industrial,Modular,Gigabit Ethernet Pluggable Connectors Modular Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ14 Connectors - 1705950-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
RJ45 Connectors - 1-1734719-8 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
RJ45 Connectors - 1738860-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Mounting Panel Mount
Current Rating 1.5 amps
View Details