TE Connectivity High Speed Pluggable IO Connectors & Cages 2350203-1

Description
Configuration Features Number of Ports : 3 Port Matrix Configuration : 1 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 3 Port Matrix Configuration : 1 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2350203-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2350203-1
High Speed Pluggable IO Connectors & Cages 2350203-1
Configuration Features Number of Ports : 3 Port Matrix Configuration : 1 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 3
  • Port Matrix Configuration : 1 x 3

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : zSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.5 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A145053-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A145053-ND
Pluggable Connector Assemblies A145053-ND
Position zSFP+ Cage, Ganged (1 x 3) Connector Solder Through Hole, Right Angle

Position zSFP+ Cage, Ganged (1 x 3) Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Ethernet Connectors - 1884453P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1884453P
Ethernet Connectors 1884453P
TE Connectivity 2337993-2 RJ45 Connector

TE Connectivity 2337993-2 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1884310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1884310
Ethernet Connectors 1884310
TE Connectivity 2337993-2 RJ45 Connector

TE Connectivity 2337993-2 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1884453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1884453
Ethernet Connectors 1884453
TE Connectivity 2337993-2 RJ45 Connector

TE Connectivity 2337993-2 RJ45 Connector

Supplier's Site
I/O Connectors - 2350203-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2350203-1
I/O Connectors 2350203-1
ZSFP+ 1X3 CAGE ASSEMBLY, SOLDER TAIL

ZSFP+ 1X3 CAGE ASSEMBLY, SOLDER TAIL

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2350203-1
I/O Connectors 2350203-1
I/O Connectors

I/O Connectors

Buy Now
Cage Assembly, 1 X 3 Port, Ganged; Cage Type Amp - Te Connectivity - 99AC8564 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, 1 X 3 Port, Ganged; Cage Type Amp - Te Connectivity
99AC8564
Cage Assembly, 1 X 3 Port, Ganged; Cage Type Amp - Te Connectivity 99AC8564
CAGE ASSEMBLY, 1 X 3 PORT, GANGED; Cage Type:zSFP+ Cage; Port Configuration:1 x 3 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Solder Post; Product Range:- RoHS Compliant: Yes

CAGE ASSEMBLY, 1 X 3 PORT, GANGED; Cage Type:zSFP+ Cage; Port Configuration:1 x 3 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Solder Post; Product Range:- RoHS Compliant: Yes

Supplier's Site
Zsfp+ 1X3 Cage Assembly, Solder Tail Amp - Te Connectivity - 46AJ1244 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ 1X3 Cage Assembly, Solder Tail Amp - Te Connectivity
46AJ1244
Zsfp+ 1X3 Cage Assembly, Solder Tail Amp - Te Connectivity 46AJ1244
ZSFP+ 1X3 CAGE ASSEMBLY, SOLDER TAIL

ZSFP+ 1X3 CAGE ASSEMBLY, SOLDER TAIL

Supplier's Site
Pluggable Connectors - 2350203-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2350203-1
Pluggable Connectors 2350203-1
1X3 ZSFP+ CAGE 2.5MM TAIL W/O BE

1X3 ZSFP+ CAGE 2.5MM TAIL W/O BE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2350203-1 A145053-ND 1884453P 1884310 2350203-1 99AC8564 46AJ1244 2350203-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Ethernet Connectors Ethernet Connectors I/O Connectors Cage Assembly, 1 X 3 Port, Ganged; Cage Type Amp - Te Connectivity Zsfp+ 1X3 Cage Assembly, Solder Tail Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Solder
Current Rating 0.5 amps
Connector Type zSFP+ Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data