TE Connectivity PCI & PCI Express Connectors 2349820-4

Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Connector Height (MM) : 11.25 Connector Width (MM) : 7.5 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Connector Height (MM) : 11.25 Connector Width (MM) : 7.5 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 2349820-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
2349820-4
PCI & PCI Express Connectors 2349820-4
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Connector Height (MM) : 11.25 Connector Width (MM) : 7.5 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Ejector : Without
  • Number of Positions : 164
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ]

Dimensions


  • Connector Height (MM) : 11.25
  • Connector Width (MM) : 7.5

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Industry Standards


  • PCI Generation : 4

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 17-2349820-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2349820-4-ND
Edgeboard Connectors 17-2349820-4-ND
PCIEG4,SMT,V,164P,G/ F,HT,OEW

PCIEG4,SMT,V,164P,G/F,HT,OEW

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2349820-4 17-2349820-4-ND
Product Name PCI & PCI Express Connectors Edgeboard Connectors
Connector Type Board to Board Connector
Mounting Board Mount Surface Mount
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-102155-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26307-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Headers, Male Pins - 103675-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details