TE Connectivity Tools 2349326-1

Description
WIRE SUPPORT ASSEMBLY
Request a Quote
Description
WIRE SUPPORT ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tools - 2349326-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WIRE SUPPORT ASSEMBLY

WIRE SUPPORT ASSEMBLY

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number 2349326-1
Product Name Tools
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Primary Wire - 1632563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details