TE Connectivity Data Connectivity Headers 2349217-2

Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : White Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : White Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2349217-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2349217-2
Data Connectivity Headers 2349217-2
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : White Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.019 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.07 INCH ]
  • Housing Color : White

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2349217-2
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers