TE Connectivity High Speed Pluggable IO Connectors & Cages 2349050-1

Description
Configuration Features Number of Ports : 3 Port Matrix Configuration : 1 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Tail Plating Material : Gold Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 3 Port Matrix Configuration : 1 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Tail Plating Material : Gold Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2349050-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2349050-1
High Speed Pluggable IO Connectors & Cages 2349050-1
Configuration Features Number of Ports : 3 Port Matrix Configuration : 1 x 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Tail Plating Material : Gold Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 3
  • Port Matrix Configuration : 1 x 3

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Tail Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : zSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A145051-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A145051-ND
Pluggable Connector Assemblies A145051-ND
Position zSFP+ Cage, Ganged (1 x 3) Connector Press-Fit Through Hole, Right Angle

Position zSFP+ Cage, Ganged (1 x 3) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2349050-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2349050-1
I/O Connectors 2349050-1
ZSFP+ 1X3 CAGE ASSEMBLY, PRESS-FIT

ZSFP+ 1X3 CAGE ASSEMBLY, PRESS-FIT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2349050-1
I/O Connectors 2349050-1
I/O Connectors

I/O Connectors

Buy Now
Ethernet Connectors - 1884447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1884447P
Ethernet Connectors 1884447P
TE Connectivity 2337992-5 RJ45 Connector

TE Connectivity 2337992-5 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1884308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1884308
Ethernet Connectors 1884308
TE Connectivity 2337992-5 RJ45 Connector

TE Connectivity 2337992-5 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1884447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1884447
Ethernet Connectors 1884447
TE Connectivity 2337992-5 RJ45 Connector

TE Connectivity 2337992-5 RJ45 Connector

Supplier's Site
Cage Assembly, 1 X 3 Port, Ganged; Cage Type Amp - Te Connectivity - 99AC8562 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, 1 X 3 Port, Ganged; Cage Type Amp - Te Connectivity
99AC8562
Cage Assembly, 1 X 3 Port, Ganged; Cage Type Amp - Te Connectivity 99AC8562
CAGE ASSEMBLY, 1 X 3 PORT, GANGED; Cage Type:zSFP+ Cage; Port Configuration:1 x 3 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE ASSEMBLY, 1 X 3 PORT, GANGED; Cage Type:zSFP+ Cage; Port Configuration:1 x 3 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
Zsfp+ 1X3 Cage Assembly, Press-Fit Amp - Te Connectivity - 41AJ6895 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ 1X3 Cage Assembly, Press-Fit Amp - Te Connectivity
41AJ6895
Zsfp+ 1X3 Cage Assembly, Press-Fit Amp - Te Connectivity 41AJ6895
ZSFP+ 1X3 CAGE ASSEMBLY, PRESS-FIT

ZSFP+ 1X3 CAGE ASSEMBLY, PRESS-FIT

Supplier's Site
Pluggable Connectors - 2349050-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2349050-1
Pluggable Connectors 2349050-1
1X3 ZSFP+ CAGE EON W/ BELLY GASK

1X3 ZSFP+ CAGE EON W/ BELLY GASK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2349050-1 A145051-ND 2349050-1 1884447P 1884308 99AC8562 41AJ6895 2349050-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Ethernet Connectors Ethernet Connectors Cage Assembly, 1 X 3 Port, Ganged; Cage Type Amp - Te Connectivity Zsfp+ 1X3 Cage Assembly, Press-Fit Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Current Rating 0.5 amps
Connector Type zSFP+ Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data