Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 8
Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 32.6, 34.5 Palm Hole Diameter : 14.3
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Approved Standards Products : IEC, NEMA
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Connector Power Component Application Type : Outdoor Use, Indoor Use
Product Availability Product Availability : Europe, Middle East & Africa, Asia (Except China), Americas
Product Type Features Installation Technology : Bolted
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stud, Stranded
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 17
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 32.6, 34.5
- Palm Hole Diameter : 14.3
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Approved Standards Products : IEC, NEMA
Operation/Application
- Mechanical Connector Product Type : Terminal Connector
- Power Component Application Type : Outdoor Use, Indoor Use
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia (Except China), Americas
Product Type Features
- Installation Technology : Bolted