TE Connectivity Mechanical Connectors 2347867-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 80 Inside Diameter Range : 70 MM  [2.76 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Busbar Connector Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 80 Inside Diameter Range : 70 MM  [2.76 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Busbar Connector Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2347867-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2347867-1
Mechanical Connectors 2347867-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 80 Inside Diameter Range : 70 MM  [2.76 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Busbar Connector Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America Product Type Features Installation Technology : Bolted

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Tube
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 4

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 80
  • Inside Diameter Range : 70 MM  [2.76 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Approved Standards Products : IEC, NEMA

Operation/Application


  • Mechanical Connector Product Type : Busbar Connector
  • Power Component Application Type : Outdoor Use, Indoor Use

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2347867-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products