TE Connectivity High Speed Pluggable IO Connectors & Cages 2347721-5

Description
Configuration Features Number of Ports : 12 Number of Positions : 20 Port Matrix Configuration : 2 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.018 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP56) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 12 Number of Positions : 20 Port Matrix Configuration : 2 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.018 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP56) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2347721-5 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2347721-5
High Speed Pluggable IO Connectors & Cages 2347721-5
Configuration Features Number of Ports : 12 Number of Positions : 20 Port Matrix Configuration : 2 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.018 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP56) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 12
  • Number of Positions : 20
  • Port Matrix Configuration : 2 x 6

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Centerline (Pitch) : .6 MM  [.018 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP28

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zSFP+ Stacked (SFP56)
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2347721-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2347721-5
Modular Connectors / Ethernet Connectors 2347721-5
SFP56 STACKED 2X6 RECEPTACLE ASSEMBLY

SFP56 STACKED 2X6 RECEPTACLE ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2347721-5
Modular Connectors / Ethernet Connectors 2347721-5
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connector Assemblies - A145177-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A145177-ND
Pluggable Connector Assemblies A145177-ND
240 (20 x 12) Position zSFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle

240 (20 x 12) Position zSFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connector, Zsfp+, Rcpt, 20Pos, Press Fit Rohs Compliant Te Connectivity - 54AH4540 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Zsfp+, Rcpt, 20Pos, Press Fit Rohs Compliant Te Connectivity
54AH4540
Connector, Zsfp+, Rcpt, 20Pos, Press Fit Rohs Compliant Te Connectivity 54AH4540
CONNECTOR, ZSFP+, RCPT, 20POS, PRESS FIT ROHS COMPLIANT: YES

CONNECTOR, ZSFP+, RCPT, 20POS, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pluggable Connectors - 2347721-5 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2347721-5
Pluggable Connectors 2347721-5
CONN RCPT ZSFP+ 240POS PRESS R/A

CONN RCPT ZSFP+ 240POS PRESS R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2347721-5 2347721-5 A145177-ND 54AH4540 2347721-5
Product Name High Speed Pluggable IO Connectors & Cages Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Connector, Zsfp+, Rcpt, 20Pos, Press Fit Rohs Compliant Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data