TE Connectivity Hard Metric Backplane Connectors 2347091-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 2347091-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
2347091-1
Hard Metric Backplane Connectors 2347091-1
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 8
  • Number of Positions : 56
  • Number of Rows : 7
  • PCB Mount Orientation : Vertical

Contact Features


  • CompactPCI Designation : None
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1380691-2347091-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1380691-2347091-1
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1380691-2347091-1
Win Source Part Number: 1380691-2347091-1 Category: Connectors, Interconnects>Backpl ane Connectors>Hard Metric, Standard Series: Z-PACK Number of Positions: 56 Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 7 Termination: Press-Fit Contact Finish: Gold Package: Tube Voltage Rating: 500VAC Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Current Rating (Amps): 1.5 A Mfr: TE Connectivity Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 900 pcs

Win Source Part Number: 1380691-2347091-1
Category: Connectors, Interconnects>Backplane Connectors>Hard Metric, Standard
Series: Z-PACK
Number of Positions: 56
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 7
Termination: Press-Fit
Contact Finish: Gold
Package: Tube
Voltage Rating: 500VAC
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Current Rating (Amps): 1.5 A
Mfr: TE Connectivity
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 900 pcs

Buy Now Datasheet
Hard Metric, Standard - 17-2347091-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17-2347091-1-ND
Hard Metric, Standard 17-2347091-1-ND
2MM HM MALE CONNECTOR, COL 8, M1

2MM HM MALE CONNECTOR, COL 8, M1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2347091-1
Electronic Connector 407-2347091-1
2MM HM Male Connector, COL 8, M1 Product overview: 2347091-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2347091-1 can be used for catalog matching and distributor lookup.

2MM HM Male Connector, COL 8, M1 Product overview: 2347091-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2347091-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - 2347091-1 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
2347091-1
Hard Metric, Standard 2347091-1
2MM HM MALE CONNECTOR, COL 8, M1

2MM HM MALE CONNECTOR, COL 8, M1

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2347091-1 1380691-2347091-1 17-2347091-1-ND 407-2347091-1 2347091-1
Product Name Hard Metric Backplane Connectors Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Hard Metric, Standard Electronic Connector Hard Metric, Standard
Category Board to Board Connector
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data